TT Electronics Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring PHS07-H1B10KE3106

Description
Win Source Part Number: 1338736-PHS07-H1B10K E3106 Category: Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Series: PHS07 Termination Style: PC Pin Package: Tray Standard Package: 3,840 Technology: Resistive Output: Resistive Actuator Type: Hole for Shaft Resistance Tolerance: ±20% For Measuring: Rotary Position Linearity: ±2% Rotation Angle - Electrical, Mechanical: 0° ~ 310°, Continuous Voltage - Supply: 5V ~ 50V Mounting Type: Through Hole Package / Case: 3-SIP Module Temperature Range - Operating: -10°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: TT Electronics/BI Base Product Number: PHS07 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1338736-PHS07-H1B10K E3106 Category: Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Series: PHS07 Termination Style: PC Pin Package: Tray Standard Package: 3,840 Technology: Resistive Output: Resistive Actuator Type: Hole for Shaft Resistance Tolerance: ±20% For Measuring: Rotary Position Linearity: ±2% Rotation Angle - Electrical, Mechanical: 0° ~ 310°, Continuous Voltage - Supply: 5V ~ 50V Mounting Type: Through Hole Package / Case: 3-SIP Module Temperature Range - Operating: -10°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: TT Electronics/BI Base Product Number: PHS07 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 1338736-PHS07-H1B10KE3106 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
1338736-PHS07-H1B10KE3106
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 1338736-PHS07-H1B10KE3106
Win Source Part Number: 1338736-PHS07-H1B10K E3106 Category: Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Series: PHS07 Termination Style: PC Pin Package: Tray Standard Package: 3,840 Technology: Resistive Output: Resistive Actuator Type: Hole for Shaft Resistance Tolerance: ±20% For Measuring: Rotary Position Linearity: ±2% Rotation Angle - Electrical, Mechanical: 0° ~ 310°, Continuous Voltage - Supply: 5V ~ 50V Mounting Type: Through Hole Package / Case: 3-SIP Module Temperature Range - Operating: -10°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: TT Electronics/BI Base Product Number: PHS07 Product Status: Obsolete

Win Source Part Number: 1338736-PHS07-H1B10KE3106
Category: Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Series: PHS07
Termination Style: PC Pin
Package: Tray
Standard Package: 3,840
Technology: Resistive
Output: Resistive
Actuator Type: Hole for Shaft
Resistance Tolerance: ±20%
For Measuring: Rotary Position
Linearity: ±2%
Rotation Angle - Electrical, Mechanical: 0° ~ 310°, Continuous
Voltage - Supply: 5V ~ 50V
Mounting Type: Through Hole
Package / Case: 3-SIP Module
Temperature Range - Operating: -10°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: TT Electronics/BI
Base Product Number: PHS07
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
PHS07-H1B10KE3106
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring PHS07-H1B10KE3106
SENSOR ROTARY 310DEG PC PIN

SENSOR ROTARY 310DEG PC PIN

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 1338736-PHS07-H1B10KE3106 PHS07-H1B10KE3106
Product Name Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Interferometric Laser Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
Angle, Linear Position Measuring - 620-ATS17501PSGATN-WDFUYJ-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 320 F (-40 to 160 C)
View Details
2 suppliers
linear-sensors - LD0-CAA1B-1212-FR60-CRW - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 591 inch (15000 mm)
Accuracy 0.0100 %
View Details