RES SMD 7.5K OHM 0.1% 1/3W 1206
RES, THIN FILM, 7K5, 0.1%, 0.333W, 1206; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
RESISTOR, THIN FILM, 7.5KOHM, 333mW 0.1%; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 989-1176-2-ND | 11M8870 |
| Product Name | Chip Resistor - Surface Mount | Res, Thin Film, 7K5, 0.1%, 0.333W, 1206; Resistance Tt Electronics/international Resistive |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |