TT Electronics Chip Resistor - Surface Mount PFC-W1206LF-03-49R9-B

Description
RES SMD 49.9 OHM 0.1% 1/3W 1206
Request a Quote Datasheet
Description
RES SMD 49.9 OHM 0.1% 1/3W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 989-1175-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-1175-2-ND
Chip Resistor - Surface Mount 989-1175-2-ND
RES SMD 49.9 OHM 0.1% 1/3W 1206

RES SMD 49.9 OHM 0.1% 1/3W 1206

Buy Now Datasheet
Res, Thin Film, 49R9, 0.1%, 0.333W, 1206; Resistance Tt Electronics/international Resistive - 11M8736 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 49R9, 0.1%, 0.333W, 1206; Resistance Tt Electronics/international Resistive
11M8736
Res, Thin Film, 49R9, 0.1%, 0.333W, 1206; Resistance Tt Electronics/international Resistive 11M8736
RES, THIN FILM, 49R9, 0.1%, 0.333W, 1206; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THIN FILM, 49R9, 0.1%, 0.333W, 1206; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 989-1175-2-ND 11M8736
Product Name Chip Resistor - Surface Mount Res, Thin Film, 49R9, 0.1%, 0.333W, 1206; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details