TT Electronics Resistor, Thin Film, 40.2 Ohm, 250Mw 0.1%; Resistance Tt Electronics/international Resistive PFC-W0805LF-03-40R2-B

Description
RESISTOR, THIN FILM, 40.2 OHM, 250mW 0.1%; Resistance:40.2ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THIN FILM, 40.2 OHM, 250mW 0.1%; Resistance:40.2ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thin Film, 40.2 Ohm, 250Mw 0.1%; Resistance Tt Electronics/international Resistive - 79R7160 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 40.2 Ohm, 250Mw 0.1%; Resistance Tt Electronics/international Resistive
79R7160
Resistor, Thin Film, 40.2 Ohm, 250Mw 0.1%; Resistance Tt Electronics/international Resistive 79R7160
RESISTOR, THIN FILM, 40.2 OHM, 250mW 0.1%; Resistance:40.2ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, THIN FILM, 40.2 OHM, 250mW 0.1%; Resistance:40.2ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79R7160
Product Name Resistor, Thin Film, 40.2 Ohm, 250Mw 0.1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details