RES SMD 40.2K OHM 0.1% 1/4W 0805
RES, THIN FILM, 40K2, 0.1%, 0.25W, 0805; Resistance:40.2kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 989-1148-2-ND | 11M7375 |
| Product Name | Chip Resistor - Surface Mount | Res, Thin Film, 40K2, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |