RES SMD 100 OHM 0.1% 1/4W 0805
RES, THIN FILM, 100R, 0.1%, 0.25W, 0805; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PFC SeriesRoHS Compliant: Yes
RESISTOR, THIN FILM, 100 OHM, 250mW, 0.1%, FULL REEL; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 989-1131-2-ND | 88K2601 | 10P7819 |
| Product Name | Chip Resistor - Surface Mount | Res, Thin Film, 100R, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive | Resistor, Thin Film, 100 Ohm, 250Mw, 0.1%, Full Reel; Resistance Tt Electronics/international Resistive |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] | 0805; 0805 [2012 Metric] |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms |