TT Electronics Res, Thin Film, 75R, 0.1%, 0.1W, 0603; Resistance Tt Electronics/international Resistive PFC-W0603LF-03-75R0-B

Description
RES, THIN FILM, 75R, 0.1%, 0.1W, 0603; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PFC Series RoHS Compliant: Yes
Description
RES, THIN FILM, 75R, 0.1%, 0.1W, 0603; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PFC Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 75R, 0.1%, 0.1W, 0603; Resistance Tt Electronics/international Resistive - 88K2598 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 75R, 0.1%, 0.1W, 0603; Resistance Tt Electronics/international Resistive
88K2598
Res, Thin Film, 75R, 0.1%, 0.1W, 0603; Resistance Tt Electronics/international Resistive 88K2598
RES, THIN FILM, 75R, 0.1%, 0.1W, 0603; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PFC Series RoHS Compliant: Yes

RES, THIN FILM, 75R, 0.1%, 0.1W, 0603; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PFC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 88K2598
Product Name Res, Thin Film, 75R, 0.1%, 0.1W, 0603; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details