TT Electronics Chip Resistor - Surface Mount PFC-W0603LF-03-1002-B

Description
RES SMD 10K OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 10K OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 989-1119-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-1119-2-ND
Chip Resistor - Surface Mount 989-1119-2-ND
RES SMD 10K OHM 0.1% 1/10W 0603

RES SMD 10K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Res, Thin Film, 10K, 0.1%, 0.1W, 0603; Resistance Tt Electronics/international Resistive - 88K2592 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.1%, 0.1W, 0603; Resistance Tt Electronics/international Resistive
88K2592
Res, Thin Film, 10K, 0.1%, 0.1W, 0603; Resistance Tt Electronics/international Resistive 88K2592
RES, THIN FILM, 10K, 0.1%, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PFC Series RoHS Compliant: Yes

RES, THIN FILM, 10K, 0.1%, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PFC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 10K, 0.1%, 0.1W, 0603, Reel; Resistance Tt Electronics/international Resistive - 10P7518 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.1%, 0.1W, 0603, Reel; Resistance Tt Electronics/international Resistive
10P7518
Res, Thin Film, 10K, 0.1%, 0.1W, 0603, Reel; Resistance Tt Electronics/international Resistive 10P7518
RES, THIN FILM, 10K, 0.1%, 0.1W, 0603, REEL; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THIN FILM, 10K, 0.1%, 0.1W, 0603, REEL; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 989-1119-2-ND 88K2592 10P7518
Product Name Chip Resistor - Surface Mount Res, Thin Film, 10K, 0.1%, 0.1W, 0603; Resistance Tt Electronics/international Resistive Res, Thin Film, 10K, 0.1%, 0.1W, 0603, Reel; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details