TT Electronics Res, Thin Film, 4K99, 0.1%, 0.0625W, 0402; Resistance Tt Electronics/international Resistive PFC-W0402LF-03-4991-B

Description
RES, THIN FILM, 4K99, 0.1%, 0.0625W, 0402; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 4K99, 0.1%, 0.0625W, 0402; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 4K99, 0.1%, 0.0625W, 0402; Resistance Tt Electronics/international Resistive - 86R9255 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K99, 0.1%, 0.0625W, 0402; Resistance Tt Electronics/international Resistive
86R9255
Res, Thin Film, 4K99, 0.1%, 0.0625W, 0402; Resistance Tt Electronics/international Resistive 86R9255
RES, THIN FILM, 4K99, 0.1%, 0.0625W, 0402; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THIN FILM, 4K99, 0.1%, 0.0625W, 0402; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 4K99, 0.1%, 0.0625W, 0402, Reel; Resistance Tt Electronics/international Resistive - 86R9256 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K99, 0.1%, 0.0625W, 0402, Reel; Resistance Tt Electronics/international Resistive
86R9256
Res, Thin Film, 4K99, 0.1%, 0.0625W, 0402, Reel; Resistance Tt Electronics/international Resistive 86R9256
RES, THIN FILM, 4K99, 0.1%, 0.0625W, 0402, REEL; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THIN FILM, 4K99, 0.1%, 0.0625W, 0402, REEL; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 86R9255 86R9256
Product Name Res, Thin Film, 4K99, 0.1%, 0.0625W, 0402; Resistance Tt Electronics/international Resistive Res, Thin Film, 4K99, 0.1%, 0.0625W, 0402, Reel; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 4990 ohms 4990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details