TT Electronics Chip Resistor - Surface Mount PFC-W0402LF-03-2002-B

Description
RES SMD 20K OHM 0.1% 1/20W 0402
Request a Quote Datasheet
Description
RES SMD 20K OHM 0.1% 1/20W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 989-1114-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-1114-2-ND
Chip Resistor - Surface Mount 989-1114-2-ND
RES SMD 20K OHM 0.1% 1/20W 0402

RES SMD 20K OHM 0.1% 1/20W 0402

Buy Now Datasheet
Res, Thin Film, 20K, 0.1%, 0.0625W, 0402; Resistance Tt Electronics/international Resistive - 86R9249 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 20K, 0.1%, 0.0625W, 0402; Resistance Tt Electronics/international Resistive
86R9249
Res, Thin Film, 20K, 0.1%, 0.0625W, 0402; Resistance Tt Electronics/international Resistive 86R9249
RES, THIN FILM, 20K, 0.1%, 0.0625W, 0402; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THIN FILM, 20K, 0.1%, 0.0625W, 0402; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thin Film, 20Kohm, 62.5Mw 0.1%; Resistance Tt Electronics/international Resistive - 86R9250 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 20Kohm, 62.5Mw 0.1%; Resistance Tt Electronics/international Resistive
86R9250
Resistor, Thin Film, 20Kohm, 62.5Mw 0.1%; Resistance Tt Electronics/international Resistive 86R9250
RESISTOR, THIN FILM, 20KOHM, 62.5mW 0.1%; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THIN FILM, 20KOHM, 62.5mW 0.1%; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 989-1114-2-ND 86R9249
Product Name Chip Resistor - Surface Mount Res, Thin Film, 20K, 0.1%, 0.0625W, 0402; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176093-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9530 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details