TT Electronics Chip Resistor - Surface Mount PFC-W0402LF-03-1002-B

Description
RES SMD 10K OHM 0.1% 1/20W 0402
Request a Quote Datasheet
Description
RES SMD 10K OHM 0.1% 1/20W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 989-1113-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-1113-2-ND
Chip Resistor - Surface Mount 989-1113-2-ND
RES SMD 10K OHM 0.1% 1/20W 0402

RES SMD 10K OHM 0.1% 1/20W 0402

Buy Now Datasheet
Res, Thin Film, 10K, 0.1%, 0.0625W, 0402; Resistance Tt Electronics/international Resistive - 86R9245 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.1%, 0.0625W, 0402; Resistance Tt Electronics/international Resistive
86R9245
Res, Thin Film, 10K, 0.1%, 0.0625W, 0402; Resistance Tt Electronics/international Resistive 86R9245
RES, THIN FILM, 10K, 0.1%, 0.0625W, 0402; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THIN FILM, 10K, 0.1%, 0.0625W, 0402; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 10K, 0.1%, 0.0625W, 0402, Reel; Resistance Tt Electronics/international Resistive - 86R9246 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.1%, 0.0625W, 0402, Reel; Resistance Tt Electronics/international Resistive
86R9246
Res, Thin Film, 10K, 0.1%, 0.0625W, 0402, Reel; Resistance Tt Electronics/international Resistive 86R9246
RES, THIN FILM, 10K, 0.1%, 0.0625W, 0402, REEL; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 10K, 0.1%, 0.0625W, 0402, REEL; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 989-1113-2-ND 86R9245 86R9246
Product Name Chip Resistor - Surface Mount Res, Thin Film, 10K, 0.1%, 0.0625W, 0402; Resistance Tt Electronics/international Resistive Res, Thin Film, 10K, 0.1%, 0.0625W, 0402, Reel; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573136 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 10 ohms
View Details