Welwyn Components, Ltd. Surface Mount Metal Film Resistor, Pcf Series, 80.6 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn PCF0805R-80K6BT1

Description
Surface Mount Metal Film Resistor, PCF Series, 80.6 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Metal Film Resistor, PCF Series, 80.6 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Metal Film Resistor, Pcf Series, 80.6 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn - 50M4659 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Pcf Series, 80.6 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn
50M4659
Surface Mount Metal Film Resistor, Pcf Series, 80.6 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn 50M4659
Surface Mount Metal Film Resistor, PCF Series, 80.6 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, PCF Series, 80.6 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50M4659
Product Name Surface Mount Metal Film Resistor, Pcf Series, 80.6 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details