Welwyn Components, Ltd. SMD 0.1W 10W Resistor PCF0805R-36K5BT1

Description
Res Thin Film 0805 36.5K Ohm 0.1% 0.1W(1/10W) ±25ppm/°C Pad SMD T/R Product overview: PCF0805R-36K5BT1 from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PCF0805R-36K5BT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 0805 36.5K Ohm 0.1% 0.1W(1/10W) ±25ppm/°C Pad SMD T/R Product overview: PCF0805R-36K5BT1 from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PCF0805R-36K5BT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1W 10W Resistor - 52-PCF0805R-36K5BT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 10W Resistor
52-PCF0805R-36K5BT1
SMD 0.1W 10W Resistor 52-PCF0805R-36K5BT1
Res Thin Film 0805 36.5K Ohm 0.1% 0.1W(1/10W) ±25ppm/°C Pad SMD T/R Product overview: PCF0805R-36K5BT1 from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PCF0805R-36K5BT1 can be used for catalog matching and distributor lookup.

Res Thin Film 0805 36.5K Ohm 0.1% 0.1W(1/10W) ±25ppm/°C Pad SMD T/R Product overview: PCF0805R-36K5BT1 from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PCF0805R-36K5BT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 985-1339-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1339-2-ND
Chip Resistor - Surface Mount 985-1339-2-ND
RES SMD 36.5KOHM 0.1% 1/10W 0805

RES SMD 36.5KOHM 0.1% 1/10W 0805

Buy Now Datasheet
Through Hole Metal Film Resistor, Mfr Series, 820 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 92K7953 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mfr Series, 820 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
92K7953
Through Hole Metal Film Resistor, Mfr Series, 820 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 92K7953
Through Hole Metal Film Resistor, MFR Series, 820 ohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MFR Series, 820 ohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-PCF0805R-36K5BT1 985-1339-2-ND 92K7953
Product Name SMD 0.1W 10W Resistor Chip Resistor - Surface Mount Through Hole Metal Film Resistor, Mfr Series, 820 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Technology / Construction Thin Film MetalFilm MetalFilm
Mounting / Packaging 0805 0805; 0805 ThroughHole; Axial Leads
Resistance Range 36500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details