Welwyn Components, Ltd. Res, 249R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Tt Electronics/welwyn PCF0805R-249RBI

Description
RES, 249R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:249ohm; Product Range:PCF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 249R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:249ohm; Product Range:PCF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 249R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Tt Electronics/welwyn - 12AC1897 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Tt Electronics/welwyn
12AC1897
Res, 249R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Tt Electronics/welwyn 12AC1897
RES, 249R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:249ohm; Product Range:PCF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 249R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:249ohm; Product Range:PCF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Metal Film Resistor, Pcf Series, 249 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn - 92K7928 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Pcf Series, 249 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn
92K7928
Surface Mount Metal Film Resistor, Pcf Series, 249 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn 92K7928
Surface Mount Metal Film Resistor, PCF Series, 249 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, PCF Series, 249 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1897 92K7928
Product Name Res, 249R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Tt Electronics/welwyn Surface Mount Metal Film Resistor, Pcf Series, 249 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 249 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details