Welwyn Components, Ltd. Chip Resistor - Surface Mount PCF0805R-1M0BT1

Description
RES SMD 1M OHM 0.1% 1/10W 0805
Request a Quote Datasheet
Description
RES SMD 1M OHM 0.1% 1/10W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1364-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1364-2-ND
Chip Resistor - Surface Mount 985-1364-2-ND
RES SMD 1M OHM 0.1% 1/10W 0805

RES SMD 1M OHM 0.1% 1/10W 0805

Buy Now Datasheet
Surface Mount Metal Film Resistor, Pcf Series, 1 Mohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn - 92K7864 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Pcf Series, 1 Mohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn
92K7864
Surface Mount Metal Film Resistor, Pcf Series, 1 Mohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn 92K7864
Surface Mount Metal Film Resistor, PCF Series, 1 Mohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, PCF Series, 1 Mohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1364-2-ND 92K7864
Product Name Chip Resistor - Surface Mount Surface Mount Metal Film Resistor, Pcf Series, 1 Mohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details