Welwyn Components, Ltd. Chip Resistor - Surface Mount PCF0805R-13K3BT1

Description
RES SMD 13.3KOHM 0.1% 1/10W 0805
Request a Quote
Description
RES SMD 13.3KOHM 0.1% 1/10W 0805
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Metal Film Resistor from the PCF Series features an ohmic value of 13.3 kΩ, a power rating of 100 mW, and a tolerance of ±0.1%. It is designed to operate at a maximum voltage of 100 V and is compliant with RoHS standards. This resistor utilizes precision thin film technology, ensuring high stability and low temperature coefficient of resistance (TCR). The construction includes a thin-film material deposited on a 96% alumina substrate, with wrap-around terminations for reliable soldering. This product is suitable for applications requiring precise resistance values and stability under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The Surface Mount Metal Film Resistor from the PCF Series features an ohmic value of 13.3 kΩ, a power rating of 100 mW, and a tolerance of ±0.1%. It is designed to operate at a maximum voltage of 100 V and is compliant with RoHS standards. This resistor utilizes precision thin film technology, ensuring high stability and low temperature coefficient of resistance (TCR). The construction includes a thin-film material deposited on a 96% alumina substrate, with wrap-around terminations for reliable soldering. This product is suitable for applications requiring precise resistance values and stability under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1328-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1328-2-ND
Chip Resistor - Surface Mount 985-1328-2-ND
RES SMD 13.3KOHM 0.1% 1/10W 0805

RES SMD 13.3KOHM 0.1% 1/10W 0805

Buy Now Datasheet
Surface Mount Metal Film Resistor, Pcf Series, 13.3 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn - 50M4586 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Pcf Series, 13.3 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn
50M4586
Surface Mount Metal Film Resistor, Pcf Series, 13.3 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn 50M4586
Surface Mount Metal Film Resistor, PCF Series, 13.3 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, PCF Series, 13.3 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1328-2-ND 50M4586
Product Name Chip Resistor - Surface Mount Surface Mount Metal Film Resistor, Pcf Series, 13.3 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers