TT Electronics Res, Thin Film, 91K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn PCF0805-13-91KBT1

Description
RES, THIN FILM, 91K, 0.1%, 0.1W, 0805; Resistance:91kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 91K, 0.1%, 0.1W, 0805; Resistance:91kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 91K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn - 78R9439 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 91K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn
78R9439
Res, Thin Film, 91K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn 78R9439
RES, THIN FILM, 91K, 0.1%, 0.1W, 0805; Resistance:91kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes

RES, THIN FILM, 91K, 0.1%, 0.1W, 0805; Resistance:91kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R9439
Product Name Res, Thin Film, 91K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers