Welwyn Components, Ltd. Resistor, Thin Film, 30Kohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn PCF0805-13-30KBT1

Description
RESISTOR, THIN FILM, 30KOHM, 100mW, 0.1%; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes
Description
RESISTOR, THIN FILM, 30KOHM, 100mW, 0.1%; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thin Film, 30Kohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn - 78R5010 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 30Kohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn
78R5010
Resistor, Thin Film, 30Kohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn 78R5010
RESISTOR, THIN FILM, 30KOHM, 100mW, 0.1%; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes

RESISTOR, THIN FILM, 30KOHM, 100mW, 0.1%; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor, 30Kohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn - 78R9416 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 30Kohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn
78R9416
Thin Film Resistor, 30Kohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn 78R9416
THIN FILM RESISTOR, 30KOHM, 100mW, 0.1%; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF SeriesRoHS Compliant: Yes

THIN FILM RESISTOR, 30KOHM, 100mW, 0.1%; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 78R5010 78R9416
Product Name Resistor, Thin Film, 30Kohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn Thin Film Resistor, 30Kohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details