Welwyn Components, Ltd. Thin Film Resistor, 300 Ohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn PCF0805-13-300RBT1

Description
THIN FILM RESISTOR, 300 OHM, 100mW, 0.1%; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
THIN FILM RESISTOR, 300 OHM, 100mW, 0.1%; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistor, 300 Ohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn - 78R9417 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 300 Ohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn
78R9417
Thin Film Resistor, 300 Ohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn 78R9417
THIN FILM RESISTOR, 300 OHM, 100mW, 0.1%; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

THIN FILM RESISTOR, 300 OHM, 100mW, 0.1%; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor, 300 Ohm, 100Mw, 0.1%, Full Reel; Resistance Tt Electronics/welwyn - 78R5011 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 300 Ohm, 100Mw, 0.1%, Full Reel; Resistance Tt Electronics/welwyn
78R5011
Thin Film Resistor, 300 Ohm, 100Mw, 0.1%, Full Reel; Resistance Tt Electronics/welwyn 78R5011
THIN FILM RESISTOR, 300 OHM, 100mW, 0.1%, FULL REEL; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

THIN FILM RESISTOR, 300 OHM, 100mW, 0.1%, FULL REEL; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 78R9417 78R5011
Product Name Thin Film Resistor, 300 Ohm, 100Mw, 0.1%; Resistance Tt Electronics/welwyn Thin Film Resistor, 300 Ohm, 100Mw, 0.1%, Full Reel; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details