Welwyn Components, Ltd. Chip Resistor - Surface Mount PCF0805-13-10KBT1

Description
RES SMD 10K OHM 0.1% 1/10W 0805
Request a Quote Datasheet
Description
RES SMD 10K OHM 0.1% 1/10W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1397-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1397-2-ND
Chip Resistor - Surface Mount 985-1397-2-ND
RES SMD 10K OHM 0.1% 1/10W 0805

RES SMD 10K OHM 0.1% 1/10W 0805

Buy Now Datasheet
Res, Thin Film, 10K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn - 78R9390 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn
78R9390
Res, Thin Film, 10K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn 78R9390
RES, THIN FILM, 10K, 0.1%, 0.1W, 0805; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes

RES, THIN FILM, 10K, 0.1%, 0.1W, 0805; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thin Film, 10Kohm, 100Mw, 0.1%, Full Reel; Resistance Tt Electronics/welwyn - 78R4984 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 10Kohm, 100Mw, 0.1%, Full Reel; Resistance Tt Electronics/welwyn
78R4984
Resistor, Thin Film, 10Kohm, 100Mw, 0.1%, Full Reel; Resistance Tt Electronics/welwyn 78R4984
RESISTOR, THIN FILM, 10KOHM, 100mW, 0.1%, FULL REEL; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THIN FILM, 10KOHM, 100mW, 0.1%, FULL REEL; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1397-2-ND 78R9390
Product Name Chip Resistor - Surface Mount Res, Thin Film, 10K, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details