TT Electronics Res, 10K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Tt Electronics/welwyn PCF0805-13-10K-B-T1.

Description
RES, 10K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:PCF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 10K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:PCF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 10K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Tt Electronics/welwyn - 12AC1889 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Tt Electronics/welwyn
12AC1889
Res, 10K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Tt Electronics/welwyn 12AC1889
RES, 10K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:PCF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 10K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:PCF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AC1889
Product Name Res, 10K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 10000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details