RES SMD 200 OHM 0.1% 1/16W 0603
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 985-1258-2-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | 0603; 0603 |
| Resistance Range | 200 ohms |