Welwyn Components, Ltd. Chip Resistor - Surface Mount PCF0603R-1K0BT1

Description
RES SMD 1K OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 1K OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1264-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1264-2-ND
Chip Resistor - Surface Mount 985-1264-2-ND
RES SMD 1K OHM 0.1% 1/16W 0603

RES SMD 1K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 985-1264-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1264-6-ND
Chip Resistor - Surface Mount 985-1264-6-ND
RES SMD 1K OHM 0.1% 1/16W 0603

RES SMD 1K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 985-1264-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1264-1-ND
Chip Resistor - Surface Mount 985-1264-1-ND
RES SMD 1K OHM 0.1% 1/16W 0603

RES SMD 1K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Res, Thin Film, 1K, 0.1%, 0.063W, 0603; Resistance Tt Electronics/welwyn - 92K7684 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 0.1%, 0.063W, 0603; Resistance Tt Electronics/welwyn
92K7684
Res, Thin Film, 1K, 0.1%, 0.063W, 0603; Resistance Tt Electronics/welwyn 92K7684
RES, THIN FILM, 1K, 0.1%, 0.063W, 0603; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes

RES, THIN FILM, 1K, 0.1%, 0.063W, 0603; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes

Supplier's Site Datasheet
Smd 1K Ohm 0.1% 1/16W 0603 Tt Electronics/welwyn - 62AK2874 - Newark, An Avnet Company
Chicago, IL, United States
Smd 1K Ohm 0.1% 1/16W 0603 Tt Electronics/welwyn
62AK2874
Smd 1K Ohm 0.1% 1/16W 0603 Tt Electronics/welwyn 62AK2874
SMD 1K OHM 0.1% 1/16W 0603

SMD 1K OHM 0.1% 1/16W 0603

Supplier's Site
Res, 1K, 0.1%, 0.063W, Thin Film, 0603; Resistance Tt Electronics/welwyn - 62AK2875 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 0.063W, Thin Film, 0603; Resistance Tt Electronics/welwyn
62AK2875
Res, 1K, 0.1%, 0.063W, Thin Film, 0603; Resistance Tt Electronics/welwyn 62AK2875
RES, 1K, 0.1%, 0.063W, THIN FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes

RES, 1K, 0.1%, 0.063W, THIN FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PCF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1264-2-ND 92K7684 62AK2874
Product Name Chip Resistor - Surface Mount Res, Thin Film, 1K, 0.1%, 0.063W, 0603; Resistance Tt Electronics/welwyn Smd 1K Ohm 0.1% 1/16W 0603 Tt Electronics/welwyn
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details