Welwyn Components, Ltd. Chip Resistor - Surface Mount PCF0402PR-240RBT1

Description
RES SMD 240 OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 240 OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1420-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1420-2-ND
Chip Resistor - Surface Mount 985-1420-2-ND
RES SMD 240 OHM 0.1% 1/16W 0402

RES SMD 240 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Surface Mount Metal Film Resistor, Pcf Series, 240 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Tt Electronics/welwyn - 41R9567 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Pcf Series, 240 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Tt Electronics/welwyn
41R9567
Surface Mount Metal Film Resistor, Pcf Series, 240 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Tt Electronics/welwyn 41R9567
Surface Mount Metal Film Resistor, PCF Series, 240 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, PCF Series, 240 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1420-2-ND 41R9567
Product Name Chip Resistor - Surface Mount Surface Mount Metal Film Resistor, Pcf Series, 240 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers