Welwyn Components, Ltd. Chip Resistor - Surface Mount PCF0402PR-100RBT1

Description
RES SMD 100 OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 100 OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1412-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1412-2-ND
Chip Resistor - Surface Mount 985-1412-2-ND
RES SMD 100 OHM 0.1% 1/16W 0402

RES SMD 100 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Res, 100R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Tt Electronics/welwyn - 12AC1877 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Tt Electronics/welwyn
12AC1877
Res, 100R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Tt Electronics/welwyn 12AC1877
RES, 100R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100ohm; Product Range:PCF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 100R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100ohm; Product Range:PCF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1412-2-ND 12AC1877
Product Name Chip Resistor - Surface Mount Res, 100R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details