Welwyn Components, Ltd. Surface Mount Metal Film Resistor, Pcf Series, 2.2 Kohm, 62.5 Mw, 0.1%, 25 V Rohs Compliant Tt Electronics/welwyn PCF0402-R-2K2-B-T1.

Description
Surface Mount Metal Film Resistor, PCF Series, 2.2 kohm, 62.5 mW, - 0.1%, 25 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Metal Film Resistor, PCF Series, 2.2 kohm, 62.5 mW, - 0.1%, 25 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Metal Film Resistor, Pcf Series, 2.2 Kohm, 62.5 Mw, 0.1%, 25 V Rohs Compliant Tt Electronics/welwyn - 92K7634 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Pcf Series, 2.2 Kohm, 62.5 Mw, 0.1%, 25 V Rohs Compliant Tt Electronics/welwyn
92K7634
Surface Mount Metal Film Resistor, Pcf Series, 2.2 Kohm, 62.5 Mw, 0.1%, 25 V Rohs Compliant Tt Electronics/welwyn 92K7634
Surface Mount Metal Film Resistor, PCF Series, 2.2 kohm, 62.5 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, PCF Series, 2.2 kohm, 62.5 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Tt Electronics/welwyn - 12AC1870 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Tt Electronics/welwyn
12AC1870
Res, 2K2, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Tt Electronics/welwyn 12AC1870
RES, 2K2, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.2kohm; Product Range:PCF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 2K2, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.2kohm; Product Range:PCF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 92K7634 12AC1870
Product Name Surface Mount Metal Film Resistor, Pcf Series, 2.2 Kohm, 62.5 Mw, 0.1%, 25 V Rohs Compliant Tt Electronics/welwyn Res, 2K2, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402
Standards and Certifications RoHS RoHS
Resistance Range 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756224 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers