TT Electronics Rotary Potentiometers, Rheostats P165K200QNC20MN103

Description
10k Ohm 2 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.1W, 1/10W Solder Lug
Request a Quote Datasheet
Description
10k Ohm 2 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.1W, 1/10W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-P165K200QNC20MN103-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-P165K200QNC20MN103-ND
Rotary Potentiometers, Rheostats 987-P165K200QNC20MN103-ND
10k Ohm 2 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.1W, 1/10W Solder Lug

10k Ohm 2 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.1W, 1/10W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P165K200QNC20MN103 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P165K200QNC20MN103
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P165K200QNC20MN103
POT 10K OHM 1/10W PLASTIC LOG

POT 10K OHM 1/10W PLASTIC LOG

Supplier's Site
Pot, 10K, 0.1W, Mn; Track Resistance Tt Electronics/bi Technologies - 77AH3443 - Newark, An Avnet Company
Chicago, IL, United States
Pot, 10K, 0.1W, Mn; Track Resistance Tt Electronics/bi Technologies
77AH3443
Pot, 10K, 0.1W, Mn; Track Resistance Tt Electronics/bi Technologies 77AH3443
POT, 10K, 0.1W, MN; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:MN; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P165 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:2 RoHS Compliant: Yes

POT, 10K, 0.1W, MN; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:MN; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P165 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 987-P165K200QNC20MN103-ND P165K200QNC20MN103 77AH3443
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot, 10K, 0.1W, Mn; Track Resistance Tt Electronics/bi Technologies
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Log / Audio
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details