TT Electronics Pot, 50K, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies P161G200QSC30B503

Description
POT, 50K, 0.2W, LINEAR; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
Description
POT, 50K, 0.2W, LINEAR; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, 50K, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies - 77AH2314 - Newark, An Avnet Company
Chicago, IL, United States
Pot, 50K, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies
77AH2314
Pot, 50K, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies 77AH2314
POT, 50K, 0.2W, LINEAR; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POT, 50K, 0.2W, LINEAR; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P161 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH2314
Product Name Pot, 50K, 0.2W, Linear; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers