TT Electronics Rotary Potentiometers, Rheostats P160KNPD-4QA15A5K

Description
5k Ohm 1 Gang Logarithmic Panel Mount Potentiometer Detent 1 Kierros Conductive Plastic 0.1W, 1/10W PC Pins
Request a Quote Datasheet
Description
5k Ohm 1 Gang Logarithmic Panel Mount Potentiometer Detent 1 Kierros Conductive Plastic 0.1W, 1/10W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1736-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1736-ND
Rotary Potentiometers, Rheostats 987-1736-ND
5k Ohm 1 Gang Logarithmic Panel Mount Potentiometer Detent 1 Kierros Conductive Plastic 0.1W, 1/10W PC Pins

5k Ohm 1 Gang Logarithmic Panel Mount Potentiometer Detent 1 Kierros Conductive Plastic 0.1W, 1/10W PC Pins

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P160KNPD-4QA15A5K - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P160KNPD-4QA15A5K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KNPD-4QA15A5K
POT 5K OHM 1/10W PLASTIC LOG

POT 5K OHM 1/10W PLASTIC LOG

Supplier's Site
Rotary Pot, 5K, 0.1W, Through Hole; Track Resistance Tt Electronics/bi Technologies - 85R2873 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 5K, 0.1W, Through Hole; Track Resistance Tt Electronics/bi Technologies
85R2873
Rotary Pot, 5K, 0.1W, Through Hole; Track Resistance Tt Electronics/bi Technologies 85R2873
ROTARY POT, 5K, 0.1W, THROUGH HOLE; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6mm RoHS Compliant: Yes

ROTARY POT, 5K, 0.1W, THROUGH HOLE; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 987-1736-ND P160KNPD-4QA15A5K 85R2873
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Pot, 5K, 0.1W, Through Hole; Track Resistance Tt Electronics/bi Technologies
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) ThroughHole
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Log / Audio
Unlock Full Specs
to access all available technical data