TT Electronics Rotary Potentiometers, Rheostats P160KN2-4QC20B10K

Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer Detent 1 Kierros Conductive Plastic 0.2W, 1/5W PC Pins
Request a Quote Datasheet
Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer Detent 1 Kierros Conductive Plastic 0.2W, 1/5W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1310-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1310-ND
Rotary Potentiometers, Rheostats 987-1310-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer Detent 1 Kierros Conductive Plastic 0.2W, 1/5W PC Pins

10k Ohm 1 Gang Linear Panel Mount Potentiometer Detent 1 Kierros Conductive Plastic 0.2W, 1/5W PC Pins

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P160KN2-4QC20B10K - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P160KN2-4QC20B10K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P160KN2-4QC20B10K
POT 10K OHM 1/5W PLASTIC LINEAR

POT 10K OHM 1/5W PLASTIC LINEAR

Supplier's Site
Rotary Pot, 10K, 0.2W, Through Hole; Track Resistance Tt Electronics/bi Technologies - 85R2891 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 10K, 0.2W, Through Hole; Track Resistance Tt Electronics/bi Technologies
85R2891
Rotary Pot, 10K, 0.2W, Through Hole; Track Resistance Tt Electronics/bi Technologies 85R2891
ROTARY POT, 10K, 0.2W, THROUGH HOLE; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6mmRoHS Compliant: Yes

ROTARY POT, 10K, 0.2W, THROUGH HOLE; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:P160 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 987-1310-ND P160KN2-4QC20B10K 85R2891
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Pot, 10K, 0.2W, Through Hole; Track Resistance Tt Electronics/bi Technologies
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) ThroughHole
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details