TT Electronics Rotary Potentiometers, Rheostats P084E-7CBR10K

Description
10k Ohm 4 Gang Linear Panel Mount Potentiometer Rotary, SPST 1 Kierros Conductive Plastic 0.05W, 1/20W PC Pins
Request a Quote Datasheet
Description
10k Ohm 4 Gang Linear Panel Mount Potentiometer Rotary, SPST 1 Kierros Conductive Plastic 0.05W, 1/20W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1383-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1383-ND
Rotary Potentiometers, Rheostats 987-1383-ND
10k Ohm 4 Gang Linear Panel Mount Potentiometer Rotary, SPST 1 Kierros Conductive Plastic 0.05W, 1/20W PC Pins

10k Ohm 4 Gang Linear Panel Mount Potentiometer Rotary, SPST 1 Kierros Conductive Plastic 0.05W, 1/20W PC Pins

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P084E-7CBR10K - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P084E-7CBR10K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P084E-7CBR10K
POT 10K OHM 1/20W PLASTIC LINEAR

POT 10K OHM 1/20W PLASTIC LINEAR

Supplier's Site
Rotary Potentiometer, 10Kohm 8Mm, 20% 25Mw; Track Resistance Tt Electronics/bi Technologies - 27T9271 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 10Kohm 8Mm, 20% 25Mw; Track Resistance Tt Electronics/bi Technologies
27T9271
Rotary Potentiometer, 10Kohm 8Mm, 20% 25Mw; Track Resistance Tt Electronics/bi Technologies 27T9271
ROTARY POTENTIOMETER, 10KOHM 8MM, 20% 25mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:P08 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:4RoHS Compliant: Yes

ROTARY POTENTIOMETER, 10KOHM 8MM, 20% 25mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:P08 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:4RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 987-1383-ND P084E-7CBR10K 27T9271
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 10Kohm 8Mm, 20% 25Mw; Track Resistance Tt Electronics/bi Technologies
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details