TT Electronics LED Color Lighting OVTL09LGAR

Description
LED Lighting Color - Red 625nm (620nm ~ 630nm) 8-SMD (7 Leads), Gull Wing
Request a Quote Datasheet
Description
LED Lighting Color - Red 625nm (620nm ~ 630nm) 8-SMD (7 Leads), Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 365-1243-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
365-1243-ND
LED Color Lighting 365-1243-ND
LED Lighting Color - Red 625nm (620nm ~ 630nm) 8-SMD (7 Leads), Gull Wing

LED Lighting Color - Red 625nm (620nm ~ 630nm) 8-SMD (7 Leads), Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 365-1243-ND
Product Name LED Color Lighting
LED Package: 8-SMD (7 Leads), Gull Wing
LED Type Red
Peak Wavelength 625 nm (6250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - ASMT-MW06-NMN01-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details