optek-Danulat, Inc. Led Lighting - LED Lighting - Color - OVTL01LGAG OVTL01LGAG

Description
Manufacturer: OPTEK Technologies Win Source Part Number: 1234043-OVTL01LGAG Manufacturer Homepage: www.optekinc.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: OPTEK Technologies Win Source Part Number: 1234043-OVTL01LGAG Manufacturer Homepage: www.optekinc.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Led Lighting - LED Lighting - Color - OVTL01LGAG
1234043-OVTL01LGAG
Led Lighting - LED Lighting - Color - OVTL01LGAG 1234043-OVTL01LGAG
Manufacturer: OPTEK Technologies Win Source Part Number: 1234043-OVTL01LGAG Manufacturer Homepage: www.optekinc.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: OPTEK Technologies
Win Source Part Number: 1234043-OVTL01LGAG
Manufacturer Homepage: www.optekinc.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1234043-OVTL01LGAG
Product Name Led Lighting - LED Lighting - Color - OVTL01LGAG
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Chip LED with reflector - SML-010YT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details