TT Electronics LED Indication - Discrete OVSTRGBB1CR8

Description
Red, Green, Blue (RGB) 622nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 6-SMD, J-Lead
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 622nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 6-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1560-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1560-6-ND
LED Indication - Discrete 365-1560-6-ND
Red, Green, Blue (RGB) 622nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 6-SMD, J-Lead

Red, Green, Blue (RGB) 622nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 6-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 365-1560-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1560-2-ND
LED Indication - Discrete 365-1560-2-ND
Red, Green, Blue (RGB) 622nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 6-SMD, J-Lead

Red, Green, Blue (RGB) 622nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 6-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 365-1560-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1560-1-ND
LED Indication - Discrete 365-1560-1-ND
Red, Green, Blue (RGB) 622nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 6-SMD, J-Lead

Red, Green, Blue (RGB) 622nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 6-SMD, J-Lead

Buy Now Datasheet
Led, Hb, 200Mw, Rgb, Plcc-6, Full Reel; Led Color Tt Electronics/optek Technology - 56T4081 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, 200Mw, Rgb, Plcc-6, Full Reel; Led Color Tt Electronics/optek Technology
56T4081
Led, Hb, 200Mw, Rgb, Plcc-6, Full Reel; Led Color Tt Electronics/optek Technology 56T4081
LED, HB, 200MW, RGB, PLCC-6, FULL REEL; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:-; Forward Current / Color:R 50mA, G 50mA, B 50mA; Forward Voltage / Color:R 2V, G 3.2V, B 3.2V RoHS Compliant: Yes

LED, HB, 200MW, RGB, PLCC-6, FULL REEL; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:-; Forward Current / Color:R 50mA, G 50mA, B 50mA; Forward Voltage / Color:R 2V, G 3.2V, B 3.2V RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, 200Mw, Rgb, Plcc-6; Led Color Tt Electronics/optek Technology - 82T6157 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, 200Mw, Rgb, Plcc-6; Led Color Tt Electronics/optek Technology
82T6157
Led, Hb, 200Mw, Rgb, Plcc-6; Led Color Tt Electronics/optek Technology 82T6157
LED, HB, 200MW, RGB, PLCC-6; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:-; Forward Current / Color:R 50mA, G 50mA, B 50mA; Luminous Intensity / Color:R 700mcd, G 1.6cd, B 400mcd; MSL:- RoHS Compliant: Yes

LED, HB, 200MW, RGB, PLCC-6; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:-; Forward Current / Color:R 50mA, G 50mA, B 50mA; Luminous Intensity / Color:R 700mcd, G 1.6cd, B 400mcd; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
OVSTRGBB1CR8
Standard LEDs - SMD OVSTRGBB1CR8
Standard LEDs - SMD RGB Full Color

Standard LEDs - SMD RGB Full Color

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 365-1560-6-ND 56T4081 OVSTRGBB1CR8
Product Name LED Indication - Discrete Led, Hb, 200Mw, Rgb, Plcc-6, Full Reel; Led Color Tt Electronics/optek Technology Standard LEDs - SMD
LED Package: 6-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored Red; Green; Blue; Red, Green, Blue
Peak Wavelength 470 to 630 nm (4700 to 6300 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
High Brightness Tall Black Body PLCC6 Tricolor LED - ASMB-TTE0-0A3A2 - Broadcom Inc.
Specs
LED Package: PLCC-6
LED Type Multi-Colored
Peak Wavelength 464 to 632 nm (4640 to 6320 Å)
View Details