TT Electronics LED Indication - Discrete OVSTKGBBCR9

Description
Blue, Green, Orange 470nm Blue, 525nm Green, 605nm Orange LED Indication - Discrete 3.3V Blue, 3.3V Green, 2V Orange 0606 (1616 Metric)
Request a Quote Datasheet
Description
Blue, Green, Orange 470nm Blue, 525nm Green, 605nm Orange LED Indication - Discrete 3.3V Blue, 3.3V Green, 2V Orange 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1229-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1229-2-ND
LED Indication - Discrete 365-1229-2-ND
Blue, Green, Orange 470nm Blue, 525nm Green, 605nm Orange LED Indication - Discrete 3.3V Blue, 3.3V Green, 2V Orange 0606 (1616 Metric)

Blue, Green, Orange 470nm Blue, 525nm Green, 605nm Orange LED Indication - Discrete 3.3V Blue, 3.3V Green, 2V Orange 0606 (1616 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 365-1229-2-ND
Product Name LED Indication - Discrete
LED Package: 0606 (1616 Metric)
LED Type Orange; Green; Blue
Peak Wavelength 468 to 611 nm (4680 to 6110 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details
E2A Amber LED Module - MD-HK-A2-Y - ECO Light LED
Specs
LED Type Orange
Optical Power Output 240 milliwatts
View Details