TT Electronics LED Indication - Discrete - OVSRRGBCC3TM OVSRRGBCC3TM

Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 142648-OVSRRGBCC3TM Packaging: Reel - TR Color: Red, Green, Blue (RGB) Mounting: SMD (SMT) Configuration: Common Anode Forward Voltage: 2V Red, 3.3V Green, 3.3V Blue Viewing Angle: 150° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 105mcd Red, 330mcd Green, 200mcd Blue Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Dominant: 625nm Red, 530nm Green, 475nm Blue Height (Max): 1.50mm Family Name: OVSRRGBCC3 Categories: Optoelectronics Status: Active Case / Package: 1204 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 142648-OVSRRGBCC3TM Packaging: Reel - TR Color: Red, Green, Blue (RGB) Mounting: SMD (SMT) Configuration: Common Anode Forward Voltage: 2V Red, 3.3V Green, 3.3V Blue Viewing Angle: 150° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 105mcd Red, 330mcd Green, 200mcd Blue Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Dominant: 625nm Red, 530nm Green, 475nm Blue Height (Max): 1.50mm Family Name: OVSRRGBCC3 Categories: Optoelectronics Status: Active Case / Package: 1204 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - OVSRRGBCC3TM
142648-OVSRRGBCC3TM
LED Indication - Discrete - OVSRRGBCC3TM 142648-OVSRRGBCC3TM
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 142648-OVSRRGBCC3TM Packaging: Reel - TR Color: Red, Green, Blue (RGB) Mounting: SMD (SMT) Configuration: Common Anode Forward Voltage: 2V Red, 3.3V Green, 3.3V Blue Viewing Angle: 150° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 105mcd Red, 330mcd Green, 200mcd Blue Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Dominant: 625nm Red, 530nm Green, 475nm Blue Height (Max): 1.50mm Family Name: OVSRRGBCC3 Categories: Optoelectronics Status: Active Case / Package: 1204 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1,500

Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 142648-OVSRRGBCC3TM
Packaging: Reel - TR
Color: Red, Green, Blue (RGB)
Mounting: SMD (SMT)
Configuration: Common Anode
Forward Voltage: 2V Red, 3.3V Green, 3.3V Blue
Viewing Angle: 150°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 105mcd Red, 330mcd Green, 200mcd Blue
Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm
Current - Test: 20mA Red, 20mA Green, 20mA Blue
Wavelength - Dominant: 625nm Red, 530nm Green, 475nm Blue
Height (Max): 1.50mm
Family Name: OVSRRGBCC3
Categories: Optoelectronics
Status: Active
Case / Package: 1204
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500

Buy Now Datasheet
LED Indication - Discrete - 365-1981-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1981-6-ND
LED Indication - Discrete 365-1981-6-ND
Red, Green, Blue (RGB) 625nm Red, 530nm Green, 475nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead

Red, Green, Blue (RGB) 625nm Red, 530nm Green, 475nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 365-1981-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1981-2-ND
LED Indication - Discrete 365-1981-2-ND
Red, Green, Blue (RGB) 625nm Red, 530nm Green, 475nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead

Red, Green, Blue (RGB) 625nm Red, 530nm Green, 475nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 365-1981-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1981-1-ND
LED Indication - Discrete 365-1981-1-ND
Red, Green, Blue (RGB) 625nm Red, 530nm Green, 475nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead

Red, Green, Blue (RGB) 625nm Red, 530nm Green, 475nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead

Buy Now Datasheet
Led, Dome, Rgb, Smd; Led Color Tt Electronics/optek Technology - 29X7948 - Newark, An Avnet Company
Chicago, IL, United States
Led, Dome, Rgb, Smd; Led Color Tt Electronics/optek Technology
29X7948
Led, Dome, Rgb, Smd; Led Color Tt Electronics/optek Technology 29X7948
LED, DOME, RGB, SMD; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:150°; Lens Shape:Dome; Forward Current / Color:R 20mA, G 20mA, B 20mA; Luminous Intensity / Color:R 105mcd, G 330mcd, B 200mcd RoHS Compliant: Yes

LED, DOME, RGB, SMD; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:150°; Lens Shape:Dome; Forward Current / Color:R 20mA, G 20mA, B 20mA; Luminous Intensity / Color:R 105mcd, G 330mcd, B 200mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Rgb, 105/330/200Mcd, Smd; Led Colour Tt Electronics/optek Technology - 58AC3549 - Newark, An Avnet Company
Chicago, IL, United States
Led, Rgb, 105/330/200Mcd, Smd; Led Colour Tt Electronics/optek Technology
58AC3549
Led, Rgb, 105/330/200Mcd, Smd; Led Colour Tt Electronics/optek Technology 58AC3549
LED, RGB, 105/330/200MCD, SMD; LED Colour:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:150°; Lens Shape:Dome; Forward Current / Colour:R 20mA, G 20mA, B 20mA; Luminous Intensity / Colour:R 105mcd, G 330mcd, B RoHS Compliant: Yes

LED, RGB, 105/330/200MCD, SMD; LED Colour:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:150°; Lens Shape:Dome; Forward Current / Colour:R 20mA, G 20mA, B 20mA; Luminous Intensity / Colour:R 105mcd, G 330mcd, B RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
OVSRRGBCC3TM
Standard LEDs - SMD OVSRRGBCC3TM
Standard LEDs - SMD RGB Full Color 150 Deg Lens Up Tape

Standard LEDs - SMD RGB Full Color 150 Deg Lens Up Tape

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 142648-OVSRRGBCC3TM 365-1981-6-ND 29X7948 58AC3549 OVSRRGBCC3TM
Product Name LED Indication - Discrete - OVSRRGBCC3TM LED Indication - Discrete Led, Dome, Rgb, Smd; Led Color Tt Electronics/optek Technology Led, Rgb, 105/330/200Mcd, Smd; Led Colour Tt Electronics/optek Technology Standard LEDs - SMD
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB) Red; Green; Blue; Multi-Colored Red; Green; Blue; Red, Green, Blue Red; Green; Blue
Peak Wavelength 625 nm (6250 Å) 475 to 625 nm (4750 to 6250 Å)
Viewing Angle 150 degrees 150 degrees 150 degrees 150 degrees
Forward Voltage 2 volts 2 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Chip LED with reflector - SML-012PT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details