TT Electronics LED Indication - Discrete OVSRRGBCC3

Description
Red, Green, Blue (RGB) 625nm Red, 530nm Green, 475nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 625nm Red, 530nm Green, 475nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1410-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1410-2-ND
LED Indication - Discrete 365-1410-2-ND
Red, Green, Blue (RGB) 625nm Red, 530nm Green, 475nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead

Red, Green, Blue (RGB) 625nm Red, 530nm Green, 475nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 365-1410-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1410-6-ND
LED Indication - Discrete 365-1410-6-ND
Red, Green, Blue (RGB) 625nm Red, 530nm Green, 475nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead

Red, Green, Blue (RGB) 625nm Red, 530nm Green, 475nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 365-1410-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1410-1-ND
LED Indication - Discrete 365-1410-1-ND
Red, Green, Blue (RGB) 625nm Red, 530nm Green, 475nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead

Red, Green, Blue (RGB) 625nm Red, 530nm Green, 475nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - OVSRRGBCC3 - 808065-OVSRRGBCC3 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - OVSRRGBCC3
808065-OVSRRGBCC3
LED Indication - Discrete - OVSRRGBCC3 808065-OVSRRGBCC3
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 808065-OVSRRGBCC3 Packaging: Reel Mounting Style: Surface Mount, Right Angle Color: Red, Green, Blue (RGB) Configuration: Common Anode Viewing Angle: 150° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 105mcd Red, 330mcd Green, 200mcd Blue Voltage - Forward (Vf) (Typ): 2V Red, 3.3V Green, 3.3V Blue Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Dominant: 625nm Red, 530nm Green, 475nm Blue Supplier Device Package: 1204 Dimension: 3.20mm L x 1.50mm W Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm Manufacturer Package: 4-SMD, No Lead Height (Maximum): 1.00mm Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)

Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 808065-OVSRRGBCC3
Packaging: Reel
Mounting Style: Surface Mount, Right Angle
Color: Red, Green, Blue (RGB)
Configuration: Common Anode
Viewing Angle: 150°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 105mcd Red, 330mcd Green, 200mcd Blue
Voltage - Forward (Vf) (Typ): 2V Red, 3.3V Green, 3.3V Blue
Current - Test: 20mA Red, 20mA Green, 20mA Blue
Wavelength - Dominant: 625nm Red, 530nm Green, 475nm Blue
Supplier Device Package: 1204
Dimension: 3.20mm L x 1.50mm W
Lens Style: Rectangle with Domed Top
Lens Size: 2.00mm x 1.00mm
Manufacturer Package: 4-SMD, No Lead
Height (Maximum): 1.00mm
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)

Buy Now Datasheet
LED,RGB, 1204 SMD,3.2 x 1.0 x 1.5, Side-view, 150 Deg., - 70048784 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED,RGB, 1204 SMD,3.2 x 1.0 x 1.5, Side-view, 150 Deg.,
70048784
LED,RGB, 1204 SMD,3.2 x 1.0 x 1.5, Side-view, 150 Deg., 70048784
The OVSRRGBCC3 is a compact full color (RGB) in a miniature surface mount package with a 150 degree viewing angle. This 1204 package provides the option to mount it as a top-emitting or side-emitting (right angle) device. The device can be used on smaller boards with a higher packing density and is ideal for handheld applications. Application: Automotive backlighting for dasboard and switches Telecommunications (backlighting for telephones and faxes) Flat backlight for LCD, switch and symbol Features: Full-color RGB Top-view or side-view mounting options Compatible with automatic placement equipment Compatible with infrared and vapor phase reflow solder process

The OVSRRGBCC3 is a compact full color (RGB) in a miniature surface mount package with a 150 degree viewing angle. This 1204 package provides the option to mount it as a top-emitting or side-emitting (right angle) device. The device can be used on smaller boards with a higher packing density and is ideal for handheld applications.
Application:

  • Automotive backlighting for dasboard and switches
  • Telecommunications (backlighting for telephones and faxes)
  • Flat backlight for LCD, switch and symbol

Features:

  • Full-color RGB
  • Top-view or side-view mounting options
  • Compatible with automatic placement equipment
  • Compatible with infrared and vapor phase reflow solder process
Supplier's Site
Led Lamp; Led Color Tt Electronics/optek Technology - 84M3992 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp; Led Color Tt Electronics/optek Technology
84M3992
Led Lamp; Led Color Tt Electronics/optek Technology 84M3992
LED LAMP; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:2mm; Viewing Angle:150°; Lens Shape:Round; Forward Current / Color:R 30mA, G 20mA, B 20mA; Luminous Intensity / Color:R 105mcd, G 330mcd, B 110mcd; Product Range:- RoHS Compliant: Yes

LED LAMP; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:2mm; Viewing Angle:150°; Lens Shape:Round; Forward Current / Color:R 30mA, G 20mA, B 20mA; Luminous Intensity / Color:R 105mcd, G 330mcd, B 110mcd; Product Range:- RoHS Compliant: Yes

Supplier's Site
Led Lamp, Full Reel; Led Color Tt Electronics/optek Technology - 79M4628 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Full Reel; Led Color Tt Electronics/optek Technology
79M4628
Led Lamp, Full Reel; Led Color Tt Electronics/optek Technology 79M4628
LED LAMP, FULL REEL; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:2mm; Viewing Angle:150°; Lens Shape:Round; Forward Current / Color:R 30mA, G 20mA, B 20mA; Luminous Intensity / Color:R 105mcd, G 330mcd, B 110mcd RoHS Compliant: Yes

LED LAMP, FULL REEL; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:2mm; Viewing Angle:150°; Lens Shape:Round; Forward Current / Color:R 30mA, G 20mA, B 20mA; Luminous Intensity / Color:R 105mcd, G 330mcd, B 110mcd RoHS Compliant: Yes

Supplier's Site
Led, Rgb, 2Mm, Red, Green, Blue, R 125Mcd, G 300Mcd, B 75Mcd, 150 , R 2V, G 3.3V, B 3.3V Rohs Compliant Tt Electronics/optek Technology - 40P0690 - Newark, An Avnet Company
Chicago, IL, United States
Led, Rgb, 2Mm, Red, Green, Blue, R 125Mcd, G 300Mcd, B 75Mcd, 150 , R 2V, G 3.3V, B 3.3V Rohs Compliant Tt Electronics/optek Technology
40P0690
Led, Rgb, 2Mm, Red, Green, Blue, R 125Mcd, G 300Mcd, B 75Mcd, 150 , R 2V, G 3.3V, B 3.3V Rohs Compliant Tt Electronics/optek Technology 40P0690
LED, RGB, 2mm, Red, Green, Blue, R 125mcd, G 300mcd, B 75mcd, 150 , R 2V, G 3.3V, B 3.3V RoHS Compliant: Yes

LED, RGB, 2mm, Red, Green, Blue, R 125mcd, G 300mcd, B 75mcd, 150 , R 2V, G 3.3V, B 3.3V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
OVSRRGBCC3
Standard LEDs - SMD OVSRRGBCC3
Standard LEDs - SMD RGB Full Color 150 Deg Top/RA MNT

Standard LEDs - SMD RGB Full Color 150 Deg Top/RA MNT

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 365-1410-2-ND 808065-OVSRRGBCC3 70048784 84M3992 40P0690 OVSRRGBCC3
Product Name LED Indication - Discrete LED Indication - Discrete - OVSRRGBCC3 LED,RGB, 1204 SMD,3.2 x 1.0 x 1.5, Side-view, 150 Deg., Led Lamp; Led Color Tt Electronics/optek Technology Led, Rgb, 2Mm, Red, Green, Blue, R 125Mcd, G 300Mcd, B 75Mcd, 150 , R 2V, G 3.3V, B 3.3V Rohs Compliant Tt Electronics/optek Technology Standard LEDs - SMD
LED Package: 4-SMD, No Lead 2mm
LED Type Red; Green; Blue; Multi-Colored Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB) Red; Green; Blue; Multi-Colored Red; Green; Blue; Red, Green, Blue
Peak Wavelength 475 to 625 nm (4750 to 6250 Å) 625 nm (6250 Å)
Viewing Angle 150 degrees 150 degrees 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 846-SLA-580MT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 563 nm (5630 Å)
View Details
3 suppliers