TT Electronics LED; Warm White; Power SMD;6x6mm;flat;120 Deg;1.0 W OVSPWWBCR4

Description
LED; Warm White; Power SMD;6x6mm;flat;120 Deg;1.0 W
Datasheet
Description
LED; Warm White; Power SMD;6x6mm;flat;120 Deg;1.0 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
LED; Warm White; Power SMD;6x6mm;flat;120 Deg;1.0 W
70048787
LED; Warm White; Power SMD;6x6mm;flat;120 Deg;1.0 W 70048787
LED; Warm White; Power SMD;6x6mm;flat;120 Deg;1.0 W

LED; Warm White; Power SMD;6x6mm;flat;120 Deg;1.0 W

Supplier's Site
Led, Warm White, 1W, 50Lm; Product Range Tt Electronics/optek Technology - 11N5699 - Newark, An Avnet Company
Chicago, IL, United States
Led, Warm White, 1W, 50Lm; Product Range Tt Electronics/optek Technology
11N5699
Led, Warm White, 1W, 50Lm; Product Range Tt Electronics/optek Technology 11N5699
LED, WARM WHITE, 1W, 50LM; Product Range:OVSPxBCR4 Series; LED Color:Warm White; Viewing Angle:120°; Luminous Flux @ Test:50lm; CCT:3600K; Forward Current If Max:350mA; Forward Voltage @ Test:3.5V; Forward Current @ Test:350mA RoHS Compliant: Yes

LED, WARM WHITE, 1W, 50LM; Product Range:OVSPxBCR4 Series; LED Color:Warm White; Viewing Angle:120°; Luminous Flux @ Test:50lm; CCT:3600K; Forward Current If Max:350mA; Forward Voltage @ Test:3.5V; Forward Current @ Test:350mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 70048787 11N5699
Product Name LED; Warm White; Power SMD;6x6mm;flat;120 Deg;1.0 W Led, Warm White, 1W, 50Lm; Product Range Tt Electronics/optek Technology
LED Type White White; Warm White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LEDs - 1682282 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
Forward Voltage 2 volts
View Details
3 suppliers
Optoelectronics - LED Indication - Discrete - 1241841-SML-LX1206IW-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 160 degrees
View Details
5 suppliers