TT Electronics LED White Lighting OVSPW1BCR4

Description
LED Lighting - White 3.5V 350mA 120° 2828 (7070 Metric)
Request a Quote Datasheet
Description
LED Lighting - White 3.5V 350mA 120° 2828 (7070 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 365-1507-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
365-1507-2-ND
LED White Lighting 365-1507-2-ND
LED Lighting - White 3.5V 350mA 120° 2828 (7070 Metric)

LED Lighting - White 3.5V 350mA 120° 2828 (7070 Metric)

Buy Now Datasheet
LED; 1 -WATT 6X6MM SMD FLAT LENS 120 DEG - WHITE, REEL - 70048944 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 1 -WATT 6X6MM SMD FLAT LENS 120 DEG - WHITE, REEL
70048944
LED; 1 -WATT 6X6MM SMD FLAT LENS 120 DEG - WHITE, REEL 70048944
The OVSPxBCR4 Series is an energy-efficient packaged LED source that offers high luminance, and a long operating lifespan. These devices offer a 120° viewing angle and an ultra-low profile (1.5 mm) making them highly suitable for conventional lighting and specialized applications. Optional optics are offered to suit application. Please contact OPTEK for more information. Robust energy-efficient design with long operating life Features Low thermal resistance High luminous intensity Optional optics to suit application Applications Automotive exterior and interior lighting Architectural indoor and outdoor lighting General lighting Electronic signs and signals

The OVSPxBCR4 Series is an energy-efficient packaged LED source that offers high luminance, and a long operating lifespan. These devices offer a 120° viewing angle and an ultra-low profile (1.5 mm) making them highly suitable for conventional lighting and specialized applications. Optional optics are offered to suit application. Please contact OPTEK for more information.
Robust energy-efficient design with long operating life
Features

  • Low thermal resistance
  • High luminous intensity
  • Optional optics to suit application
    Applications
  • Automotive exterior and interior lighting
  • Architectural indoor and outdoor lighting
  • General lighting
  • Electronic signs and signals
Supplier's Site
Led, White, 1W, 90Lm; Product Range Tt Electronics/optek Technology - 45P7996 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 1W, 90Lm; Product Range Tt Electronics/optek Technology
45P7996
Led, White, 1W, 90Lm; Product Range Tt Electronics/optek Technology 45P7996
LED, WHITE, 1W, 90LM; Product Range:BCR4 Series; LED Color:White; Viewing Angle:120°; Luminous Flux @ Test:90lm; CCT:10000K; Forward Current If Max:350mA; Forward Voltage @ Test:3.5V; Forward Current @ Test:350mA; Bulb Size:4.85mm RoHS Compliant: Yes

LED, WHITE, 1W, 90LM; Product Range:BCR4 Series; LED Color:White; Viewing Angle:120°; Luminous Flux @ Test:90lm; CCT:10000K; Forward Current If Max:350mA; Forward Voltage @ Test:3.5V; Forward Current @ Test:350mA; Bulb Size:4.85mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 365-1507-2-ND 70048944 45P7996
Product Name LED White Lighting LED; 1 -WATT 6X6MM SMD FLAT LENS 120 DEG - WHITE, REEL Led, White, 1W, 90Lm; Product Range Tt Electronics/optek Technology
LED Package: 2828 (7070 Metric) 4.85mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169855 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
LED Indication - Discrete - 516-ALMD-EL2E-XZ002CT-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
3 suppliers