TT Electronics Led, High Power, Red / Green / Blue; Product Range Tt Electronics/optek Technology OVSPRGBCR4

Description
LED, HIGH POWER, RED / GREEN / BLUE; Product Range:-; LED Color:Red, Green, Blue; Viewing Angle:120°; Forward Voltage @ Test:R 2.3V, G 3.4V, B 3.4V; Wavelength / Colour:R 625nm, G 525nm, B 465nm; Luminous Flux / Colour:- RoHS Compliant: Yes
Description
LED, HIGH POWER, RED / GREEN / BLUE; Product Range:-; LED Color:Red, Green, Blue; Viewing Angle:120°; Forward Voltage @ Test:R 2.3V, G 3.4V, B 3.4V; Wavelength / Colour:R 625nm, G 525nm, B 465nm; Luminous Flux / Colour:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The OVSPRGBCR4 is a high-power surface mount LED designed for RGB applications, featuring a 120° viewing angle and an ultra-low profile of 1.5mm. It operates efficiently with a low thermal resistance of 20K/W, making it suitable for high current drive applications. The LED has a typical luminous intensity of 9,000 mcd for red, 14,000 mcd for green, and 3,550 mcd for blue, with forward voltages of 2.3V, 3.4V, and 3.4V respectively. It is rated for a storage and operating temperature range of -40°C to +100°C and has a maximum DC forward current of 250 mA per chip. The device is RoHS compliant and suitable for various applications, including automotive lighting, architectural lighting, and general lighting.

Datasheet Summary
Powered by GS/AI

The OVSPRGBCR4 is a high-power surface mount LED designed for RGB applications, featuring a 120° viewing angle and an ultra-low profile of 1.5mm. It operates efficiently with a low thermal resistance of 20K/W, making it suitable for high current drive applications. The LED has a typical luminous intensity of 9,000 mcd for red, 14,000 mcd for green, and 3,550 mcd for blue, with forward voltages of 2.3V, 3.4V, and 3.4V respectively. It is rated for a storage and operating temperature range of -40°C to +100°C and has a maximum DC forward current of 250 mA per chip. The device is RoHS compliant and suitable for various applications, including automotive lighting, architectural lighting, and general lighting.

Suppliers

Company
Product
Description
Supplier Links
Led, High Power, Red / Green / Blue; Product Range Tt Electronics/optek Technology - 45M7032 - Newark, An Avnet Company
Chicago, IL, United States
Led, High Power, Red / Green / Blue; Product Range Tt Electronics/optek Technology
45M7032
Led, High Power, Red / Green / Blue; Product Range Tt Electronics/optek Technology 45M7032
LED, HIGH POWER, RED / GREEN / BLUE; Product Range:-; LED Color:Red, Green, Blue; Viewing Angle:120°; Forward Voltage @ Test:R 2.3V, G 3.4V, B 3.4V; Wavelength / Colour:R 625nm, G 525nm, B 465nm; Luminous Flux / Colour:- RoHS Compliant: Yes

LED, HIGH POWER, RED / GREEN / BLUE; Product Range:-; LED Color:Red, Green, Blue; Viewing Angle:120°; Forward Voltage @ Test:R 2.3V, G 3.4V, B 3.4V; Wavelength / Colour:R 625nm, G 525nm, B 465nm; Luminous Flux / Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 45M7032
Product Name Led, High Power, Red / Green / Blue; Product Range Tt Electronics/optek Technology
LED Type Red; Green; Blue; Red, Green, Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
Long Life Type Mini-mold Chip LED - SMLD12E3N1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 496 nm (4960 Å)
View Details
Led Light Bar, Cool Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2465 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details