TT Electronics LED Color Lighting OVSPRBCR4

Description
LED Lighting Color - Red 625nm (620nm ~ 630nm) 2424 (6060 Metric)
Request a Quote Datasheet
Description
LED Lighting Color - Red 625nm (620nm ~ 630nm) 2424 (6060 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 365-1345-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
365-1345-2-ND
LED Color Lighting 365-1345-2-ND
LED Lighting Color - Red 625nm (620nm ~ 630nm) 2424 (6060 Metric)

LED Lighting Color - Red 625nm (620nm ~ 630nm) 2424 (6060 Metric)

Buy Now Datasheet
LED, Red, Power SMD, 6x6 mm, Flat, 120 Deg., 1.0 W - 70048672 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED, Red, Power SMD, 6x6 mm, Flat, 120 Deg., 1.0 W
70048672
LED, Red, Power SMD, 6x6 mm, Flat, 120 Deg., 1.0 W 70048672
The OVSPxBCR4 Series is an energy-efficient packaged LED source that offers high luminance, and a long operating lifespan. These devices offer a 120° viewing angle and an ultra-low profile (1.5mm) making them highly suitable for conventional lighting and specialized applications. Optional optics are offered to suit application. Applications: Automotive exterior and interior lighting Architectural indoor and outdoor lighting General lighting Electronic signs and signals Features: Robust energy-efficient design with long operating life Low thermal resistance Exceptional spatial uniformity Optional optics to suit application Available in yellow, blue, green, red and white

The OVSPxBCR4 Series is an energy-efficient packaged LED source that offers high luminance, and a long operating lifespan. These devices offer a 120° viewing angle and an ultra-low profile (1.5mm) making them highly suitable for conventional lighting and specialized applications. Optional optics are offered to suit application. Applications:

  • Automotive exterior and interior lighting
  • Architectural indoor and outdoor lighting
  • General lighting
  • Electronic signs and signals

Features:

  • Robust energy-efficient design with long operating life
  • Low thermal resistance
  • Exceptional spatial uniformity
  • Optional optics to suit application
  • Available in yellow, blue, green, red and white
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 365-1345-2-ND 70048672
Product Name LED Color Lighting LED, Red, Power SMD, 6x6 mm, Flat, 120 Deg., 1.0 W
LED Package: 2424 (6060 Metric)
LED Type Red Red
Peak Wavelength 625 nm (6250 Å) 625 nm (6250 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 1497-1461-6-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details