TT Electronics LED, Green, Power SMD, 6x6 mm, Flat, 120 Deg., 1.0 W OVSPGBCR4

Description
The OVSPxBCR4 Series is an energy-efficient packaged LED source that offers high luminance, and a long operating lifespan. These devices offer a 120° viewing angle and an ultra-low profile (1.5mm) making them highly suitable for conventional lighting and specialized applications. Optional optics are offered to suit application. Applications: Automotive exterior and interior lighting Architectural indoor and outdoor lighting General lighting Electronic signs and signals Features: Robust energy-efficient design with long operating life Low thermal resistance Exceptional spatial uniformity Optional optics to suit application Available in yellow, blue, green, red and white
Description
The OVSPxBCR4 Series is an energy-efficient packaged LED source that offers high luminance, and a long operating lifespan. These devices offer a 120° viewing angle and an ultra-low profile (1.5mm) making them highly suitable for conventional lighting and specialized applications. Optional optics are offered to suit application. Applications: Automotive exterior and interior lighting Architectural indoor and outdoor lighting General lighting Electronic signs and signals Features: Robust energy-efficient design with long operating life Low thermal resistance Exceptional spatial uniformity Optional optics to suit application Available in yellow, blue, green, red and white

Suppliers

Company
Product
Description
Supplier Links
LED, Green, Power SMD, 6x6 mm, Flat, 120 Deg., 1.0 W - 70048671 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED, Green, Power SMD, 6x6 mm, Flat, 120 Deg., 1.0 W
70048671
LED, Green, Power SMD, 6x6 mm, Flat, 120 Deg., 1.0 W 70048671
The OVSPxBCR4 Series is an energy-efficient packaged LED source that offers high luminance, and a long operating lifespan. These devices offer a 120° viewing angle and an ultra-low profile (1.5mm) making them highly suitable for conventional lighting and specialized applications. Optional optics are offered to suit application. Applications: Automotive exterior and interior lighting Architectural indoor and outdoor lighting General lighting Electronic signs and signals Features: Robust energy-efficient design with long operating life Low thermal resistance Exceptional spatial uniformity Optional optics to suit application Available in yellow, blue, green, red and white

The OVSPxBCR4 Series is an energy-efficient packaged LED source that offers high luminance, and a long operating lifespan. These devices offer a 120° viewing angle and an ultra-low profile (1.5mm) making them highly suitable for conventional lighting and specialized applications. Optional optics are offered to suit application. Applications:

  • Automotive exterior and interior lighting
  • Architectural indoor and outdoor lighting
  • General lighting
  • Electronic signs and signals

Features:

  • Robust energy-efficient design with long operating life
  • Low thermal resistance
  • Exceptional spatial uniformity
  • Optional optics to suit application
  • Available in yellow, blue, green, red and white
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70048671
Product Name LED, Green, Power SMD, 6x6 mm, Flat, 120 Deg., 1.0 W
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 655 nm (6550 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details