TT Electronics LED Color Lighting OVSPBBCR4

Description
LED Lighting Color - Blue 468nm (460nm ~ 476nm) 2424 (6060 Metric)
Request a Quote Datasheet
Description
LED Lighting Color - Blue 468nm (460nm ~ 476nm) 2424 (6060 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 365-1343-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
365-1343-2-ND
LED Color Lighting 365-1343-2-ND
LED Lighting Color - Blue 468nm (460nm ~ 476nm) 2424 (6060 Metric)

LED Lighting Color - Blue 468nm (460nm ~ 476nm) 2424 (6060 Metric)

Buy Now Datasheet
LED, Blue, Power SMD, 6x6 mm, Flat, 120Deg., 1.0 W - 70048670 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED, Blue, Power SMD, 6x6 mm, Flat, 120Deg., 1.0 W
70048670
LED, Blue, Power SMD, 6x6 mm, Flat, 120Deg., 1.0 W 70048670
The OVSPxBCR4 Series is an energy-efficient packaged LED source that offers high luminance, and a long operating lifespan. These devices offer a 120° viewing angle and an ultra-low profile (1.5mm) making them highly suitable for conventional lighting and specialized applications. Optional optics are offered to suit application. Applications: Automotive exterior and interior lighting Architectural indoor and outdoor lighting General lighting Electronic signs and signals Features: Robust energy-efficient design with long operating life Low thermal resistance Exceptional spatial uniformity Optional optics to suit application Available in yellow, blue, green, red and white

The OVSPxBCR4 Series is an energy-efficient packaged LED source that offers high luminance, and a long operating lifespan. These devices offer a 120° viewing angle and an ultra-low profile (1.5mm) making them highly suitable for conventional lighting and specialized applications. Optional optics are offered to suit application. Applications:

  • Automotive exterior and interior lighting
  • Architectural indoor and outdoor lighting
  • General lighting
  • Electronic signs and signals

Features:

  • Robust energy-efficient design with long operating life
  • Low thermal resistance
  • Exceptional spatial uniformity
  • Optional optics to suit application
  • Available in yellow, blue, green, red and white
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 365-1343-2-ND 70048670
Product Name LED Color Lighting LED, Blue, Power SMD, 6x6 mm, Flat, 120Deg., 1.0 W
LED Package: 2424 (6060 Metric)
LED Type Blue Blue
Peak Wavelength 468 nm (4680 Å) 470 nm (4700 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0620 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details
High brightness chip LED with reflector - SML-Z14UT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers