TT Electronics LED Indication - Discrete OVSASBC2R8

Description
Red 628nm LED Indication - Discrete 2.5V 4-PLCC
Request a Quote Datasheet
Description
Red 628nm LED Indication - Discrete 2.5V 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1213-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1213-2-ND
LED Indication - Discrete 365-1213-2-ND
Red 628nm LED Indication - Discrete 2.5V 4-PLCC

Red 628nm LED Indication - Discrete 2.5V 4-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 365-1213-2-ND
Product Name LED Indication - Discrete
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 628 nm (6280 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 516-2680-1-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 7250 K
View Details
2 suppliers