TT Electronics LED Indication - Discrete OVSARGB4R8

Description
Red, Green, Blue (RGB) 622nm Red, 530nm Green, 468nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 4-PLCC
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 622nm Red, 530nm Green, 468nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1561-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1561-1-ND
LED Indication - Discrete 365-1561-1-ND
Red, Green, Blue (RGB) 622nm Red, 530nm Green, 468nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 4-PLCC

Red, Green, Blue (RGB) 622nm Red, 530nm Green, 468nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 365-1561-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1561-2-ND
LED Indication - Discrete 365-1561-2-ND
Red, Green, Blue (RGB) 622nm Red, 530nm Green, 468nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 4-PLCC

Red, Green, Blue (RGB) 622nm Red, 530nm Green, 468nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 365-1561-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1561-6-ND
LED Indication - Discrete 365-1561-6-ND
Red, Green, Blue (RGB) 622nm Red, 530nm Green, 468nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 4-PLCC

Red, Green, Blue (RGB) 622nm Red, 530nm Green, 468nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 4-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1154475-OVSARGB4R8
Optoelectronics - LED Indication - Discrete 1154475-OVSARGB4R8
Win Source Part Number: 1154475-OVSARGB4R8 Category: Optoelectronics>LED Indication - Discrete Color: Red, Green, Blue (RGB) Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Common Anode Viewing Angle: 120° Lens Transparency: Diffused Millicandela Rating: 635mcd Red, 1000mcd Green, 335mcd Blue Voltage - Forward (Vf) (Typ): 2V Red, 3.2V Green, 3.2V Blue Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Dominant: 622nm Red, 530nm Green, 468nm Blue Height (Max): 2.10mm Package / Case: 4-PLCC Supplier Device Package: 4-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 5A (24 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: TT Electronics/Optek Technology Other Names: 365-1561-2,365-1561- 1,365-1561-6 Base Product Number: OVSARGB4

Win Source Part Number: 1154475-OVSARGB4R8
Category: Optoelectronics>LED Indication - Discrete
Color: Red, Green, Blue (RGB)
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Common Anode
Viewing Angle: 120°
Lens Transparency: Diffused
Millicandela Rating: 635mcd Red, 1000mcd Green, 335mcd Blue
Voltage - Forward (Vf) (Typ): 2V Red, 3.2V Green, 3.2V Blue
Current - Test: 20mA Red, 20mA Green, 20mA Blue
Wavelength - Dominant: 622nm Red, 530nm Green, 468nm Blue
Height (Max): 2.10mm
Package / Case: 4-PLCC
Supplier Device Package: 4-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 5A (24 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: TT Electronics/Optek Technology
Other Names: 365-1561-2,365-1561-1,365-1561-6
Base Product Number: OVSARGB4

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
OVSARGB4R8
Standard LEDs - SMD OVSARGB4R8
Standard LEDs - SMD RGB Full Color

Standard LEDs - SMD RGB Full Color

Buy Now
Led, Hb, 130Mw, Rgb, Plcc-4, Full Reel; Led Color Tt Electronics/optek Technology - 56T4079 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, 130Mw, Rgb, Plcc-4, Full Reel; Led Color Tt Electronics/optek Technology
56T4079
Led, Hb, 130Mw, Rgb, Plcc-4, Full Reel; Led Color Tt Electronics/optek Technology 56T4079
LED, HB, 130MW, RGB, PLCC-4, FULL REEL; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:-; Forward Current / Color:R 20mA, G 20mA, B 20mA; Forward Voltage / Color:R 2V, G 3.2V, B 3.2V RoHS Compliant: Yes

LED, HB, 130MW, RGB, PLCC-4, FULL REEL; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:-; Forward Current / Color:R 20mA, G 20mA, B 20mA; Forward Voltage / Color:R 2V, G 3.2V, B 3.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 365-1561-1-ND 1154475-OVSARGB4R8 OVSARGB4R8 56T4079
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD Led, Hb, 130Mw, Rgb, Plcc-4, Full Reel; Led Color Tt Electronics/optek Technology
LED Package: 4-PLCC
LED Type Red; Green; Blue; Multi-Colored Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB) Red; Green; Blue; Red, Green, Blue
Peak Wavelength 468 to 622 nm (4680 to 6220 Å) 622 nm (6220 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918819 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
High brightness Lens Type, Blue Chip Led - SMLS14BNT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Led Light Bar, Cool Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2463 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details