TT Electronics LED Indication - Discrete OVSAGBC2R8

Description
Green 527nm LED Indication - Discrete 3.9V 4-PLCC
Request a Quote Datasheet
Description
Green 527nm LED Indication - Discrete 3.9V 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1210-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1210-2-ND
LED Indication - Discrete 365-1210-2-ND
Green 527nm LED Indication - Discrete 3.9V 4-PLCC

Green 527nm LED Indication - Discrete 3.9V 4-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 365-1210-2-ND
Product Name LED Indication - Discrete
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 527 nm (5270 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - ASMT-MW06-NLM00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details