TT Electronics LED Indication - Discrete OVSABBC2R8

Description
Blue 470nm LED Indication - Discrete 3.9V 4-PLCC
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.9V 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1208-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1208-2-ND
LED Indication - Discrete 365-1208-2-ND
Blue 470nm LED Indication - Discrete 3.9V 4-PLCC

Blue 470nm LED Indication - Discrete 3.9V 4-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 365-1208-2-ND
Product Name LED Indication - Discrete
LED Package: 4-PLCC
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
PICOLED™-eco Series - SML-P11YT(R) - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Yellow
Peak Wavelength 586 nm (5860 Å)
View Details
2 suppliers