TT Electronics LED Indication - Discrete OVSAABLCR8

Description
Amber 591nm LED Indication - Discrete 2.6V 4-SMD, J-Lead
Request a Quote Datasheet
Description
Amber 591nm LED Indication - Discrete 2.6V 4-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1207-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1207-2-ND
LED Indication - Discrete 365-1207-2-ND
Amber 591nm LED Indication - Discrete 2.6V 4-SMD, J-Lead

Amber 591nm LED Indication - Discrete 2.6V 4-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 365-1207-2-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, J-Lead
LED Type Amber
Peak Wavelength 596 nm (5960 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details