TT Electronics LED Indication - Discrete OVSAABC2R8

Description
Amber 591nm LED Indication - Discrete 2.6V 4-PLCC
Request a Quote Datasheet
Description
Amber 591nm LED Indication - Discrete 2.6V 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1206-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1206-2-ND
LED Indication - Discrete 365-1206-2-ND
Amber 591nm LED Indication - Discrete 2.6V 4-PLCC

Amber 591nm LED Indication - Discrete 2.6V 4-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 365-1206-2-ND
Product Name LED Indication - Discrete
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Small chip LED with reflector - SML-M13PT - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers