TT Electronics Optoelectronics - LED Indication - Discrete OVSA1BBC2R8

Description
Win Source Part Number: 1133346-OVSA1BBC2R8 Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 550mcd Voltage - Forward (Vf) (Typ): 3.6V Current - Test: 30mA Wavelength - Dominant: 470nm Height (Max): 1.95mm Package / Case: 4-SMD, J-Lead Supplier Device Package: 4-PLCC Dimension: 3.20mm L x 2.70mm W Lens Style: Round with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 5A (24 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: TT Electronics/Optek Technology Other Names: 365-1555-6,365-1555- 1,365-1555-2 Base Product Number: OVSA1
Request a Quote Datasheet
Description
Win Source Part Number: 1133346-OVSA1BBC2R8 Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 550mcd Voltage - Forward (Vf) (Typ): 3.6V Current - Test: 30mA Wavelength - Dominant: 470nm Height (Max): 1.95mm Package / Case: 4-SMD, J-Lead Supplier Device Package: 4-PLCC Dimension: 3.20mm L x 2.70mm W Lens Style: Round with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 5A (24 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: TT Electronics/Optek Technology Other Names: 365-1555-6,365-1555- 1,365-1555-2 Base Product Number: OVSA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1133346-OVSA1BBC2R8
Optoelectronics - LED Indication - Discrete 1133346-OVSA1BBC2R8
Win Source Part Number: 1133346-OVSA1BBC2R8 Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 550mcd Voltage - Forward (Vf) (Typ): 3.6V Current - Test: 30mA Wavelength - Dominant: 470nm Height (Max): 1.95mm Package / Case: 4-SMD, J-Lead Supplier Device Package: 4-PLCC Dimension: 3.20mm L x 2.70mm W Lens Style: Round with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 5A (24 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: TT Electronics/Optek Technology Other Names: 365-1555-6,365-1555- 1,365-1555-2 Base Product Number: OVSA1

Win Source Part Number: 1133346-OVSA1BBC2R8
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 550mcd
Voltage - Forward (Vf) (Typ): 3.6V
Current - Test: 30mA
Wavelength - Dominant: 470nm
Height (Max): 1.95mm
Package / Case: 4-SMD, J-Lead
Supplier Device Package: 4-PLCC
Dimension: 3.20mm L x 2.70mm W
Lens Style: Round with Flat Top
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 5A (24 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: TT Electronics/Optek Technology
Other Names: 365-1555-6,365-1555-1,365-1555-2
Base Product Number: OVSA1

Buy Now Datasheet
LED Indication - Discrete - 365-1555-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1555-1-ND
LED Indication - Discrete 365-1555-1-ND
Blue 470nm LED Indication - Discrete 3.6V 4-SMD, J-Lead

Blue 470nm LED Indication - Discrete 3.6V 4-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 365-1555-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1555-2-ND
LED Indication - Discrete 365-1555-2-ND
Blue 470nm LED Indication - Discrete 3.6V 4-SMD, J-Lead

Blue 470nm LED Indication - Discrete 3.6V 4-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 365-1555-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1555-6-ND
LED Indication - Discrete 365-1555-6-ND
Blue 470nm LED Indication - Discrete 3.6V 4-SMD, J-Lead

Blue 470nm LED Indication - Discrete 3.6V 4-SMD, J-Lead

Buy Now Datasheet
Led, Blue, 550Mcd, 550Nm; Led Color Tt Electronics/optek Technology - 53R0189 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 550Mcd, 550Nm; Led Color Tt Electronics/optek Technology
53R0189
Led, Blue, 550Mcd, 550Nm; Led Color Tt Electronics/optek Technology 53R0189
LED, BLUE, 550MCD, 550NM; LED Color:Blue; LED Mounting:SMD; LED Case Size:PLCC-4; Forward Current If:30mA; Forward Voltage:3.6V; Wavelength Typ:470nm; Luminous Intensity:550mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, BLUE, 550MCD, 550NM; LED Color:Blue; LED Mounting:SMD; LED Case Size:PLCC-4; Forward Current If:30mA; Forward Voltage:3.6V; Wavelength Typ:470nm; Luminous Intensity:550mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Blue, 550Mcd, 550Nm, Full Reel; Led Color Tt Electronics/optek Technology - 28X3118 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 550Mcd, 550Nm, Full Reel; Led Color Tt Electronics/optek Technology
28X3118
Led, Blue, 550Mcd, 550Nm, Full Reel; Led Color Tt Electronics/optek Technology 28X3118
LED, BLUE, 550MCD, 550NM, FULL REEL; LED Color:Blue; LED Mounting:SMD; LED Case Size:PLCC-4; Forward Current If:30mA; Forward Voltage:3.6V; Wavelength Typ:470nm; Luminous Intensity:550mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

LED, BLUE, 550MCD, 550NM, FULL REEL; LED Color:Blue; LED Mounting:SMD; LED Case Size:PLCC-4; Forward Current If:30mA; Forward Voltage:3.6V; Wavelength Typ:470nm; Luminous Intensity:550mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
OVSA1BBC2R8
Standard LEDs - SMD OVSA1BBC2R8
Standard LEDs - SMD Blue, 470nm, 120deg 550mcd, 30mA, 3.6VDC

Standard LEDs - SMD Blue, 470nm, 120deg 550mcd, 30mA, 3.6VDC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1133346-OVSA1BBC2R8 365-1555-1-ND 53R0189 OVSA1BBC2R8
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Led, Blue, 550Mcd, 550Nm; Led Color Tt Electronics/optek Technology Standard LEDs - SMD
LED Type Blue; Blue Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å) 470 nm (4700 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Forward Voltage 3.6 volts 3.6 volts 3.6 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
1W Mini High Power LED - ASMT-JN11-NUW01 - Broadcom Inc.
Specs
LED Type Neutral White
Color Temperature 3500 to 4500 K
Viewing Angle 165 degrees
View Details